EN
  • EN
  • DE

CM21CH471J50AT

Part No CM21CH471J50AT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 470 pF
RoHS Non-Compliant
Tolerance 5 %
Voltage Rating 50 V
Win Source Part Number 962017-CM21CH471J50AT
Categories Ceramic Capacitors
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM21CH471J50AT CAD Model

Description

The CM21CH471J50AT is a ceramic capacitor manufactured by AVX Corp/Kyocera Corp. Ceramic capacitors are widely used in electronic circuits for various purposes, including decoupling, filtering, and energy storage. This particular capacitor belongs to the CM series, which are known for their compact size and reliable performance.

Applications

  • Decoupling capacitors in digital circuits: Providing a local energy source to integrated circuits, reducing noise and voltage fluctuations.
  • Filtering capacitors in power supplies: Smoothing out voltage ripple and providing a stable DC voltage.
  • Timing circuits: Used in conjunction with resistors to create timing delays.
  • Audio circuits: Filtering unwanted frequencies and coupling audio signals.
  • High-frequency circuits: Due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), they are well-suited for high-frequency applications.

Features

  • Capacitance: 470pF (picofarads). This value determines the amount of charge the capacitor can store.
  • Voltage Rating: 50V. This is the maximum voltage that can be safely applied across the capacitor.
  • Temperature Coefficient: CH. This indicates the capacitance change over temperature. CH capacitors typically exhibit a relatively stable capacitance with temperature variations.
  • Tolerance: J (±5%). This specifies the acceptable variation in the actual capacitance value compared to the nominal value.
  • Dielectric Material: Ceramic. Ceramic capacitors offer good stability and low losses.
  • Package: Typically a small surface-mount package (e.g., 0805, 0603) for automated assembly. The exact dimensions can be confirmed with the datasheet.

Benefits

  • Reliable Performance: Ceramic capacitors are known for their long lifespan and stable performance.
  • Compact Size: Ideal for space-constrained applications.
  • Low ESR and ESL: Suitable for high-frequency applications.
  • Wide Range of Applications: Can be used in various electronic circuits.
  • Cost-Effective: Generally, ceramic capacitors are relatively inexpensive.

Additional Details

The CM21 series from AVX/Kyocera is a general-purpose ceramic capacitor series. The '21' likely refers to a specific case size within the CM series. Detailed specifications such as dimensions, operating temperature range, and insulation resistance can be found in the official datasheet from AVX/Kyocera. These capacitors are RoHS compliant, indicating that they meet environmental standards by restricting the use of hazardous substances.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess