EN
  • EN
  • DE

CM03X5R105K10AH

Part No CM03X5R105K10AH
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 µF
Case / Package Ceramic
Lead Free Lead Free
Length 600 µm
Max Operating Temperature 85 °C
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Compliant
Termination Wraparound
Tolerance 10 %
Win Source Part Number 1192351-CM03X5R105K10AH
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM03X5R105K10AH CAD Model

Description

The AVX Corp/Kyocera Corp CM03X5R105K10AH is a ceramic capacitor with a capacitance of 1 µF and a tolerance of 10 percent. AVX Corp/Kyocera Corp CM03X5R105K10AH

  • Capacitance: 1 µF
  • Tolerance: 10 percent
  • Termination: Wraparound
  • Length: 600 µm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Operating Temperature Range: -55 °C to 85 °C
  • Mounting Type: Surface-Mount

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
C&K Components
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
TDK Corporation
Lowest to $0.0244
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
TDK Corporation
Lowest to $0.5994
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess