EN
  • EN
  • DE

CB028D0183JBA

Part No CB028D0183JBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM / Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Active
Standard Package 2,500 pcs
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 1218522-CB028D0183JBA
Ultra Librarian 3D Model Ultra Librarian CB028D0183JBA CAD Model

Description

The 1218522-CB028D0183JBA is a film capacitor manufactured by AVX Corp/Kyocera Corp. It falls under the category of capacitors and is packaged in tape & reel format.

  • Standard Package: 2,500 pieces
  • ECCN: EAR99
  • HTSUS code: 8532.25.0010

You May Also Be Interested in

Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 1UF 10% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess