EN
  • EN
  • DE

AR202A3R9D4R

Part No AR202A3R9D4R
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045919-AR202A3R9D4R
Categories OEM Parts(A-B)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR202A3R9D4R CAD Model

Description

The AR202A3R9D4R is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera group company. These capacitors are designed for a wide range of applications where stable capacitance and reliable performance are critical. They are commonly used in electronic circuits for decoupling, bypass, filtering, and energy storage.

Applications:

  • Decoupling in digital circuits
  • Bypass capacitors in power supplies
  • Filtering in signal processing circuits
  • Energy storage in portable devices
  • Timing circuits

Features:

  • Multilayer ceramic construction
  • High capacitance stability
  • Low equivalent series resistance (ESR)
  • Small form factor
  • RoHS compliant
  • Surface mount technology (SMT)

Benefits:

  • Improved circuit performance due to stable capacitance over temperature and voltage.
  • Reduced noise and interference in digital circuits through effective decoupling.
  • Enhanced power supply stability with efficient bypass capacitance.
  • Minimized signal distortion in filtering applications.
  • Increased design flexibility with compact size and SMT compatibility.

Additional Details:

The AR202A3R9D4R capacitor utilizes a ceramic dielectric material to achieve high capacitance values in a small package. Its multilayer construction provides excellent electrical performance and reliability. The low ESR characteristic minimizes power losses and ensures efficient operation. This capacitor is designed for surface mount assembly, simplifying the manufacturing process and reducing board space requirements. It meets RoHS compliance standards, ensuring environmental friendliness. Its typical applications include decoupling in microprocessors, memory devices, and other digital ICs, as well as bypass capacitors in power supplies to filter out unwanted noise and ripple. The capacitor's stable capacitance and low ESR make it an ideal choice for various electronic circuit designs. Given that it is manufactured by AVX (a Kyocera company), you can expect stringent quality control.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess