EN
  • EN
  • DE

800B151JT300XT

Part No 800B151JT300XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 150PF 300V C0G/NP0 1111
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 150 pF
Tolerance ±5%
Voltage - Rated 300V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Ultra Low ESR
Applications RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type Surface Mount, MLCC
Case / Package 1111 (2828 Metric)
Size / Dimension 0.110" L x 0.110" W (2.79mm x 2.79mm)
Thickness (Max) 0.070" (1.78mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1518686-800B151JT300XT
Ultra Librarian 3D Model Ultra Librarian 800B151JT300XT CAD Model

Description

N

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess