EN
  • EN
  • DE

800A8R2BT250XT

Part No 800A8R2BT250XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 8.2PF 250V C0G/NP0 0505
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 8.2 pF
Tolerance ±0.1pF
Voltage - Rated 250V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Ultra Low ESR
Applications RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type Surface Mount, MLCC
Case / Package 0505 (1313 Metric)
Size / Dimension 0.055" L x 0.055" W (1.40mm x 1.40mm)
Thickness (Max) 0.057" (1.45mm)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1518684-800A8R2BT250XT
Ultra Librarian 3D Model Ultra Librarian 800A8R2BT250XT CAD Model

Description

N

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess