EN
  • EN
  • DE

100C6R8DT2500XJ36

Part No 100C6R8DT2500XJ36
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018501-100C6R8DT2500XJ36
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100C6R8DT2500XJ36 CAD Model

Description

The 100C6R8DT2500XJ36 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera group company. It is designed for general-purpose applications requiring a stable and reliable capacitive element.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Smoothing Capacitors
  • Filtering Applications
  • Timing Circuits

Features

  • High Capacitance Stability: Offers stable capacitance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • Small Size: Compact design for high-density circuit board layouts.
  • High Reliability: Manufactured with robust materials and processes for long-term reliability.
  • RoHS Compliant: Complies with RoHS directives, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Stable capacitance ensures consistent circuit performance.
  • Reduced Noise: Effective decoupling and bypass characteristics minimize noise in electronic circuits.
  • Compact Design: Small size allows for denser circuit board layouts.
  • Long Lifespan: High reliability ensures a long operational lifespan.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Technical Specifications

  • Capacitance: 6.8 pF
  • Voltage Rating: 2500 VDC
  • Temperature Coefficient: C0G (NP0)
  • Tolerance: +/- 0.5 pF
  • Operating Temperature Range: -55°C to +125°C
  • Termination Type: Surface Mount (SMD)
  • Case Size: 1210

Refer to the AVX datasheet for complete specifications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Dell
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess