Products specifications Report Issue?

Category Tools>Wire Cutters
Manufacturer Aven Tools
Packaging Box
Product Status Obsolete
Type Side (Diagonal)
Shape Oval
Cut Edge Razor Flush®
Length - Overall 5.50" (140.0mm)
Features Ergonomic, ESD Safe
Capacity 0.8mm Dia Soft Wire
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.30.0000
Standard Package 1
Win Source Part Number 1333546-7313
Ultra Librarian 3D Model Ultra Librarian 7313 CAD Model

Description

The 1333546-7313 is a side (diagonal) wire cutter manufactured by Aven Tools.

  • Packaging: Box
  • Overall Length: 5.50" (140.0mm)
  • Shape: Oval
  • Design: Ergonomic
  • ESD Safe: Yes
  • Capacity: 0.8mm Dia soft wire
  • Edge: Razor Flush Cut

You May Also Be Interested in

Panasonic
AM-1805CA
Need more? Email Us
ECAD model for AM-1805CA
Omron
COVERGLASS BRACKET RELEASER
Need more? Email Us
ECAD model for MX-9032
Omron
ZW PEN HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-SP5010 0.3M
Omron
KIT SERVICE LVS-7500 5INCH
Need more? Email Us
ECAD model for 98-9000236-01
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for F781820BCMQ
Omron
ZW PEN HD 10MM 2M CBL
Need more? Email Us
ECAD model for ZW-SP5010 2M
Omron
M9 FLANGE 12MM STRK STRAIGHT
Need more? Email Us
ECAD model for E9NC-TH12SF 2M
SST Sensing Ltd
MICRO OXYGEN SENSOR KIT 0.1% - 2
Need more? Email Us
ECAD model for M-EGA-A0-250
Omron
READER W/CAB 8IN 170XI 7510
Need more? Email Us
ECAD model for 98-9000098-01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention