EN
  • EN
  • DE

QSMC-C183

Part No QSMC-C183
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Description Low Power LEDs (none SSL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 968107-QSMC-C183
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QSMC-C183 CAD Model

Description

The QSMC-C183 is a chip LED manufactured by Avago Technologies (now Broadcom). It is designed for use in a variety of lighting and indication applications, providing bright and reliable light output in a compact surface-mount package.

Applications:

  • Backlighting for LCD displays
  • Indicator lights
  • Automotive lighting
  • Consumer electronics
  • Status indication

Features:

  • Compact Surface Mount Package
  • High Brightness Output
  • Wide Viewing Angle
  • Long Operating Life
  • Low Power Consumption
  • RoHS Compliant

Benefits:

  • Space Savings: Small size enables high-density designs.
  • Clear Visibility: High brightness ensures excellent visibility in various lighting conditions.
  • Wide Illumination: Wide viewing angle provides uniform light distribution.
  • Extended Lifespan: Long operating life reduces maintenance and replacement costs.
  • Energy Efficient: Low power consumption minimizes energy usage.

Additional Details:

The QSMC-C183 LED is designed for automated pick-and-place assembly, streamlining the manufacturing process. Its robust construction ensures reliable performance in harsh environmental conditions. The LED’s color and intensity are precisely controlled during manufacturing to ensure consistent light output across different devices. This LED is frequently used in portable electronic devices, such as mobile phones, tablets, and digital cameras, for backlighting displays and providing status indicators. Its resistance to vibration and shock makes it suitable for automotive applications.

This particular LED also complies with industry standards for environmental safety, making it an environmentally responsible choice. Its thermal management characteristics allow it to operate efficiently at high temperatures. This component is specifically chosen for its balance of brightness, efficiency, and reliability in compact applications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess