EN
  • EN
  • DE

QFBR-1233Z

Part No QFBR-1233Z
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086722-QFBR-1233Z
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QFBR-1233Z CAD Model

Description

The Avago Technologies QFBR-1233Z is a small form-factor pluggable (SFP) transceiver designed for Gigabit Ethernet applications. It is a high-performance and cost-effective module for data communication and telecommunications applications. This transceiver module is compliant with the SFP Multi-Source Agreement (MSA) and operates at a wavelength of 850 nm, making it suitable for short-reach multimode fiber (MMF) links.

Applications

  • Gigabit Ethernet
  • Fiber Channel
  • Data Centers
  • Enterprise Networks
  • Storage Area Networks (SANs)
  • Switch-to-switch connections

Features

  • Compliant with SFP MSA
  • 850 nm VCSEL laser transmitter
  • PIN photodiode receiver
  • Up to 1.25 Gbps bi-directional data links
  • Distance up to 550 m on 50/125 µm MMF
  • Single 3.3V power supply
  • Hot-pluggable SFP footprint
  • Duplex LC connector
  • Built-in Digital Diagnostic Functions (DMI)
  • Low power dissipation

Benefits

  • High Performance: Provides reliable Gigabit Ethernet connectivity for high-bandwidth applications.
  • Cost-Effective: Offers a competitive solution for short-reach fiber optic links.
  • Easy Installation: Hot-pluggable SFP footprint allows for easy installation and replacement without shutting down the system.
  • Digital Diagnostic Monitoring: Built-in DMI functions enable real-time monitoring of transceiver performance, including optical power, temperature, and voltage.
  • Compliance: Compliant with SFP MSA standards ensures interoperability with other SFP-compatible devices.

Additional Details

The QFBR-1233Z transceiver module utilizes a Vertical-Cavity Surface-Emitting Laser (VCSEL) as its light source and a PIN photodiode for receiving the optical signal. It operates over a temperature range of 0°C to 70°C. The DMI functions provide valuable information for troubleshooting and maintaining the fiber optic link. Refer to the Avago Technologies Limited datasheet for detailed specifications, performance characteristics, and application notes.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess