EN
  • EN
  • DE

QCPL032H500E

Part No QCPL032H500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Description QCPL-032H-500E Avago
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086665-QCPL032H500E
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCPL032H500E CAD Model

Description

The Avago Technologies QCPL-032H-500E is a high-performance, AlGaAs LED designed for various industrial and commercial applications. This LED offers excellent light output, spectral efficiency, and reliability, making it ideal for use in optical sensors, encoders, and other precision measurement systems. It is specifically optimized to operate at a wavelength of 850 nm.

Applications

  • Optical Encoders: Used as a light source in rotary and linear encoders for precise position and motion feedback.
  • Optical Sensors: Employed in photoelectric sensors for object detection, proximity sensing, and light curtains.
  • Bar Code Scanners: Incorporated into barcode scanners as an illumination source for reading barcodes.
  • Medical Devices: Integrated into medical equipment for optical sensing and diagnostics.
  • Industrial Automation: Utilized in automated machinery for optical inspection and control systems.

Features

  • High Optical Output Power: Provides strong light emission for reliable sensing and detection.
  • Wavelength of 850 nm: Operates at a near-infrared wavelength suitable for various optical applications.
  • AlGaAs Material: Utilizes Aluminum Gallium Arsenide (AlGaAs) for high efficiency and performance.
  • Narrow Beam Angle: Features a focused beam angle for precise targeting and detection.
  • High Reliability: Designed for long-term stability and consistent performance.
  • Small Package Size: Compact design allows for easy integration into various devices.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Precise Sensing and Detection: High optical output and narrow beam angle ensure accurate and reliable measurements.
  • Improved System Performance: Efficient light emission enhances the overall performance of optical systems.
  • Long Service Life: High-reliability design ensures extended operational life and reduces maintenance costs.
  • Easy Integration: Small package size simplifies the integration process into compact devices.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The QCPL-032H-500E LED is designed to withstand a wide range of operating temperatures, making it suitable for use in harsh industrial environments. Its robust construction and high-quality materials ensure reliable performance under demanding conditions. The forward voltage is typically around 1.5V, and the forward current is specified to optimize light output and efficiency. Proper heat sinking may be required to maintain optimal performance and extend the lifespan of the LED. It is commonly used with phototransistors or photodiodes as a receiver to create a complete optical sensing solution.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess