EN
  • EN
  • DE

MGA-684P8-TR1G

Part No MGA-684P8-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Description Low Noise Active Bias Low Noise Amplifi er
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830790-MGA-684P8-TR1G
Ultra Librarian 3D Model Ultra Librarian MGA-684P8-TR1G CAD Model

Description

The MGA-684P8-TR1G is a high-performance, low-noise amplifier (LNA) from Avago Technologies Limited (now Broadcom). It's designed for use in various wireless communication systems, providing excellent gain and a low noise figure to enhance receiver sensitivity. This amplifier is particularly well-suited for applications where weak signals need to be amplified with minimal added noise.

Applications

  • Cellular infrastructure (BTS, NodeB, eNodeB)
  • Wireless LAN (WLAN) 802.11 a/b/g/n/ac
  • Satellite receivers
  • GPS receivers
  • ISM band applications

Features

  • High gain: Provides substantial signal amplification, boosting receiver sensitivity.
  • Low noise figure: Minimizes the addition of noise, improving signal-to-noise ratio (SNR).
  • High linearity: Ensures minimal signal distortion, crucial for handling complex modulation schemes.
  • Internally matched: Simplifies circuit design and reduces the need for external components.
  • Compact surface mount package: Allows for easy integration and space-saving designs.
  • Single positive supply: Simplifies biasing and power supply requirements.

Benefits

  • Improved receiver sensitivity: Enables the detection of weaker signals, extending communication range.
  • Enhanced signal quality: Reduces noise and distortion, leading to clearer and more reliable data transmission.
  • Increased system performance: Supports higher data rates and improved overall system capabilities.
  • Simplified design process: Internal matching minimizes the need for complex external matching networks.
  • Reduced system cost: Fewer external components and easier assembly contribute to lower overall system costs.

Additional Details

The MGA-684P8-TR1G operates within a specific frequency range, typically covering common wireless communication bands. The datasheet provides detailed specifications for gain, noise figure, and linearity at different operating frequencies and bias conditions. It's packaged in a small surface-mount format compatible with standard PCB assembly techniques. The datasheet is essential for proper application, including information on biasing, application circuits, and thermal management to ensure reliable operation. Proper grounding and bypassing are also crucial for achieving optimal performance and stability. Refer to the manufacturer's datasheet for comprehensive specifications, S-parameters, and application notes.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,329 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess