The HDMP-1022G is a high-performance, low-power CMOS quad differential line receiver. It is designed for use in high-speed data transmission systems, particularly those adhering to the Fibre Channel standard.
Applications
- Fibre Channel applications
- High-speed data transmission systems
- Differential receivers
- Storage area networks (SANs)
- Computer peripherals
Features
- Quad Differential Line Receiver
- Low Power Consumption
- High-Speed Operation
- CMOS Technology
- Single 5V Power Supply
- Receiver Input Threshold Meets FC-AL Requirements
- TTL Compatible Outputs
- Small Package Size
Benefits
- Improved signal integrity in high-speed data transmission due to differential signaling.
- Reduced power consumption, making it suitable for power-sensitive applications.
- Enhanced system performance with high-speed data transfer capabilities.
- Simplified system design due to the single 5V power supply requirement.
- Compliance with Fibre Channel standards ensures interoperability in Fibre Channel networks.
- Easy integration into existing systems with TTL compatible outputs.
- Compact design allows for use in space-constrained applications.
Additional Details
The HDMP-1022G operates from a single 5V power supply and features TTL compatible outputs for easy interfacing with other digital circuits. Its receiver input threshold is designed to meet the requirements of the FC-AL (Fibre Channel Arbitrated Loop) standard, ensuring reliable data reception in Fibre Channel applications. The device's low power consumption is achieved through the use of advanced CMOS technology.
This receiver provides reliable data transmission and enhanced performance where high-speed data transfer is critical. The device's ability to meet FC-AL specifications coupled with its low-power characteristics makes it a preferred component in fibre channel applications. Its compact design makes it a great choice where board space is limited.