EN
  • EN
  • DE

HCPL-331J-500E

Part No HCPL-331J-500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824661-HCPL-331J-500E
Ultra Librarian 3D Model Ultra Librarian HCPL-331J-500E CAD Model

Description

The HCPL-331J-500E is a high-speed, single-channel IGBT gate drive optocoupler manufactured by AVAGO TECHNOLOGIES LIMITED (now Broadcom). It is designed to provide reinforced insulation and reliable control signals for IGBTs and MOSFETs in power electronic applications. This optocoupler is characterized by its high common-mode transient immunity (CMTI) and fast propagation delay, ensuring robust performance in noisy environments. It offers similar functionalities as the HCPL-330J-500E but with a single channel for controlling one switch.

Applications

  • IGBT/MOSFET Gate Drive: Used to isolate and drive IGBTs and MOSFETs in inverter and converter circuits.
  • Industrial Inverters: Employed in variable frequency drives (VFDs) for motor control.
  • Solar Inverters: Used in photovoltaic inverters to convert DC power from solar panels to AC power.
  • Welding Equipment: Provides isolation and control in welding power supplies.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to isolate and control power flow.

Features

  • High Common-Mode Transient Immunity (CMTI): Provides robust performance in noisy environments.
  • Fast Propagation Delay: Enables high-speed switching.
  • Single Channel: Control for one switch.
  • Reinforced Insulation: Provides high voltage isolation between input and output.
  • Wide Operating Temperature Range: Suitable for industrial environments.

Benefits

  • Enhanced System Reliability: High CMTI and reinforced insulation ensure reliable operation in harsh conditions.
  • Improved Efficiency: Fast propagation delay allows for higher switching frequencies and improved efficiency.
  • Simplified Design: Allows for a more focused design when only one switch needs to be controlled.
  • Increased Safety: Reinforced insulation provides enhanced safety by isolating high-voltage circuits.
  • Versatile Application: Suitable for a wide range of power electronic applications.

Additional Details

The HCPL-331J-500E typically comes in a surface-mount package. The datasheet provides detailed specifications for propagation delay, CMTI, input and output current, and insulation voltage. It is crucial to adhere to the recommended operating conditions and isolation requirements outlined in the datasheet to ensure safe and reliable operation. An external gate resistor is often used to control the turn-on and turn-off speed of the IGBT or MOSFET.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess