The BCM8220AIPF is a Gigabit Ethernet transceiver manufactured by Broadcom (formerly Avago Technologies). This device is designed to provide a robust and reliable physical layer interface for Gigabit Ethernet applications.
Applications:
- Network Interface Cards (NICs)
- Motherboards
- Switches
- Routers
- Embedded systems with Ethernet connectivity
Features:
- 10/100/1000BASE-T support
- Integrated PHY (Physical Layer)
- Auto-negotiation
- Auto MDI/MDIX crossover
- Low power consumption
Benefits:
- Provides high-speed Ethernet connectivity
- Simplifies board design with integrated PHY
- Automatically configures connection speed and duplex mode
- Eliminates the need for crossover cables
- Reduces overall system power consumption
Technical Specifications:
The BCM8220AIPF supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards. It features auto-negotiation, which automatically detects and configures the connection speed and duplex mode. The auto MDI/MDIX crossover functionality eliminates the need for crossover cables. It typically operates at 3.3V and has a low power consumption mode to conserve energy. The package type is a QFN (Quad Flat No-leads) package. The operating temperature range is typically 0°C to +70°C.
This transceiver is widely used in networking equipment, servers, and embedded systems to provide reliable Gigabit Ethernet connectivity. Its integrated PHY simplifies board design, while its auto-negotiation and auto MDI/MDIX features enhance ease of use. The low power consumption makes it suitable for energy-efficient applications.