The ASSR-4111 is a miniature surface mount single channel half-pitch phototransistor optocoupler from Avago Technologies. Similar to the ASSR-4110, it's designed for high-density mounting applications where minimal board space is crucial. It provides electrical isolation between input and output circuits, ensuring safe and reliable signal transmission in diverse applications.
Applications
- Digital logic input isolation
- Microprocessor system interface
- Isolated analog signal transmission
- Switching power supplies
- Programmable controllers
Features
- Miniature surface mount package
- High current transfer ratio (CTR)
- High isolation voltage
- Low input current requirement
- Compatible with reflow soldering
Benefits
- Optimizes board space utilization due to its compact size
- Offers dependable electrical isolation
- Ensures compatibility with a wide range of logic circuits
- Minimizes power consumption in the input circuit
- Streamlines the manufacturing process with surface mount technology
Additional Details
The ASSR-4111 consists of a GaAlAs infrared emitting diode optically coupled to a silicon NPN phototransistor. It boasts a high current transfer ratio (CTR), typically varying from 100% to 600% based on the part marking and operating conditions. The isolation voltage is typically 3750 VRMS. It operates within a temperature range of -40°C to +85°C. This optocoupler is engineered to comply with rigorous safety standards, making it suitable for use in challenging industrial environments.