The APDS-9940-220 is a digital proximity and ambient light sensor manufactured by Avago Technologies (now Broadcom). This integrated module combines an ambient light sensor (ALS), a proximity sensor (PS) with an IR LED, and a complete proximity detection system into a single package. It's designed for a variety of applications, including mobile phones, tablets, and other consumer electronics.
Applications
- Mobile phone display backlight control.
- Tablet PC display backlight control.
- Notebook PC display backlight control.
- Automatic enabling/disabling of touchscreens in smartphones.
- Proximity detection in various consumer electronics devices for user interface control (e.g., muting a phone during a call).
Features
- Ambient Light Sensing (ALS): Measures the intensity of ambient light and provides a digital output.
- Proximity Sensing (PS): Detects the presence of an object near the sensor.
- Integrated IR LED: Provides the infrared light source for proximity detection.
- I2C Interface: Communicates with the host microcontroller via a standard I2C serial interface.
- Programmable Interrupts: Generates interrupts based on proximity and ambient light thresholds.
- Low Power Consumption: Optimized for battery-powered applications.
Benefits
- Automatic Backlight Adjustment: Optimizes display brightness for improved viewing experience and power savings.
- Touchscreen Disabling: Prevents accidental touchscreen activations when the device is held to the ear.
- User Interface Control: Enables gesture-based control and other proximity-based interactions.
- Reduced Power Consumption: Extends battery life in portable devices.
- Simplified Design: Integrated module simplifies system design and reduces component count.
Additional Details
The APDS-9940-220 utilizes a sophisticated algorithm to reject ambient light variations and provide accurate proximity detection. The proximity sensor has a typical detection range of several centimeters, depending on the object's reflectivity and the ambient light conditions. The ambient light sensor provides a digital output proportional to the light intensity, allowing for precise control of display brightness. The I2C interface allows for easy configuration and data retrieval. The device also includes programmable interrupt thresholds, which can be used to trigger events based on proximity or ambient light levels.
The datasheet provides detailed information on the sensor's characteristics, including its sensitivity, accuracy, and power consumption. It also includes application notes and example code to help designers integrate the sensor into their products. The device's small package size makes it suitable for space-constrained applications, and its low power consumption makes it ideal for battery-powered devices.
Careful consideration of the sensor's placement is important to ensure accurate proximity detection and ambient light measurement. The sensor should be mounted behind a clear window or lens, and care should be taken to avoid any obstructions that could interfere with the sensor's field of view. The sensor's performance can also be affected by ambient light sources, so it is important to calibrate the sensor in the target environment. Proper handling during assembly is also crucial to avoid damage.