EN
  • EN
  • DE

AFEM-8020-AP1

Part No AFEM-8020-AP1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1421+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 751796-AFEM-8020-AP1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFEM-8020-AP1 CAD Model

Description

The AFEM-8020-AP1 is a highly integrated Front-End Module (FEM) designed for WLAN applications, specifically focusing on 802.11 a/b/g/n/ac standards. Manufactured by Avago Technologies, this module aims to simplify the design and reduce the footprint required for wireless connectivity in various devices.

Applications:

  • Wireless Routers: Used in home and enterprise routers to provide robust Wi-Fi connectivity.
  • Set-Top Boxes: Integrated into set-top boxes for seamless streaming and internet access.
  • Mobile Devices: Found in smartphones and tablets to enhance Wi-Fi performance.
  • IoT Devices: Enables wireless communication in Internet of Things (IoT) devices, such as smart home appliances and sensors.
  • Gaming Consoles: Provides Wi-Fi connectivity for online gaming and streaming.

Features:

  • Integrated Power Amplifier (PA): Includes a high-efficiency power amplifier for optimal signal transmission.
  • Low Noise Amplifier (LNA): Features a low-noise amplifier to improve receiver sensitivity.
  • Transmit/Receive Switch (T/R Switch): Incorporates a T/R switch for seamless switching between transmit and receive modes.
  • Integrated Filter: Includes filtering to minimize interference and improve signal quality.
  • Compact Size: Designed with a small form factor to save board space.
  • Single Supply Voltage: Operates on a single supply voltage for simplified power management.

Benefits:

  • Enhanced Wi-Fi Performance: Improves signal strength and range for reliable wireless connectivity.
  • Reduced Board Space: Minimizes the required PCB area, enabling smaller device designs.
  • Simplified Design: Integrates multiple components into a single module, reducing design complexity.
  • Lower Bill of Materials (BOM): Reduces the number of discrete components needed, lowering overall cost.
  • Improved Reliability: Offers robust performance and reliability in various operating conditions.
  • Faster Time to Market: Simplifies the design process, enabling quicker product development cycles.

Additional Details:

The AFEM-8020-AP1 typically operates in the 2.4 GHz and 5 GHz frequency bands, supporting various Wi-Fi standards. It is designed to meet the stringent requirements of modern wireless applications, providing excellent linearity and low power consumption. The module's compact size and integrated functionality make it an ideal choice for applications where space and performance are critical.

The device is usually surface mountable, facilitating automated assembly processes. Detailed specifications, including gain, noise figure, and power consumption, can be found in the manufacturer's datasheet. Avago Technologies (now Broadcom) provides extensive documentation and support for the AFEM-8020-AP1, ensuring seamless integration into various wireless systems.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,479 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess