EN
  • EN
  • DE

AFEM-7738-AG1

Part No AFEM-7738-AG1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816863-AFEM-7738-AG1
Ultra Librarian 3D Model Ultra Librarian AFEM-7738-AG1 CAD Model

Description

The AFEM-7738-AG1 is a Front-End Module (FEM) manufactured by Avago Technologies (now Broadcom). This module is designed for WLAN (Wireless Local Area Network) applications, specifically for 802.11a/b/g/n/ac standards in the 2.4 GHz and 5 GHz bands. It integrates a Power Amplifier (PA), Low Noise Amplifier (LNA), and a SPDT (Single-Pole Double-Throw) switch, providing a compact and high-performance solution for wireless devices.

Applications:

  • WLAN routers
  • Access points
  • Mobile devices (smartphones, tablets)
  • Wireless network cards
  • IoT (Internet of Things) devices
  • Wireless repeaters

Features:

  • Integrated PA, LNA, and SPDT switch
  • Supports 2.4 GHz and 5 GHz WLAN bands
  • High Output Power
  • Low Noise Figure
  • Compact Size
  • 50 Ohm Matched Input and Output
  • Minimal External Components Required

Benefits:

  • Simplified design and reduced board space due to integration.
  • Improved transmit power and receiver sensitivity.
  • Enhanced wireless range and performance.
  • Reduced BOM (Bill of Materials) cost.
  • Easy integration into WLAN devices.
  • Optimized for 802.11a/b/g/n/ac standards.

Additional Details:

The AFEM-7738-AG1 offers a complete front-end solution for WLAN applications, simplifying the design process and reducing the number of external components required. Its high output power and low noise figure contribute to improved wireless range and signal quality. The integrated SPDT switch allows for seamless switching between transmit and receive modes. The module is designed to meet the stringent requirements of modern wireless devices, offering a balance of performance, size, and cost. This FEM enhances the overall efficiency and performance of WLAN systems by providing optimized amplification and signal routing capabilities. It is commonly used in devices requiring reliable and high-speed wireless connectivity.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess