EN
  • EN
  • DE

ACPM-5504-TR1

Part No ACPM-5504-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816496-ACPM-5504-TR1
Ultra Librarian 3D Model Ultra Librarian ACPM-5504-TR1 CAD Model

Description

The ACPM-5504-TR1, manufactured by Avago Technologies Limited, is likely a power amplifier module (PAM) or related RF component. The 'ACPM' prefix typically indicates Avago's power amplifier modules designed for wireless communication applications. The 'TR1' suffix likely indicates a tape and reel packaging.

Applications

  • Cellular Phones
  • Wireless Data Cards
  • Wireless Routers
  • IoT Devices
  • RF Transmitters

Features

  • High Efficiency: Optimal power amplification with minimal power consumption.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • Robust ESD Protection: Built-in protection against electrostatic discharge.
  • Low Harmonic Distortion: Minimizes unwanted signal distortion.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, prolonging battery life.
  • Simplified Design: Integrated components reduce design complexity and time-to-market.
  • Improved Signal Quality: Low distortion ensures cleaner and more reliable wireless communication.
  • Increased Reliability: Robust design and ESD protection enhance long-term reliability.
  • Cost-Effective Solution: Provides a high-performance amplification solution at a competitive price.

Additional Details

Without the official Avago Technologies datasheet, specific details such as frequency range, output power, gain, and voltage requirements cannot be confirmed. Consult the datasheet for complete electrical and mechanical specifications, application notes, and recommended operating conditions.

The 'TR1' suffix likely refers to a particular tape and reel packaging configuration for automated assembly. Engineers should refer to the official datasheet from Avago Technologies for detailed information to ensure proper component selection and reliable performance.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess