EN
  • EN
  • DE

ACPM-5017-SG1

Part No ACPM-5017-SG1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816490-ACPM-5017-SG1
Ultra Librarian 3D Model Ultra Librarian ACPM-5017-SG1 CAD Model

Description

The ACPM-5017-SG1 is a miscellaneous electronic component manufactured by Avago Technologies (now Broadcom). As its category is listed as 'Miscellaneous', determining its exact function and application requires additional research. Based on the 'ACPM-5017' prefix, it is likely a power amplifier module or related RF component, potentially a variant of the ACPM-5017-BLK.

Applications

  • Cellular handsets: Potentially used in mobile phones to amplify the transmit signal, ensuring a strong and reliable connection to cellular networks.
  • Wireless data cards: Might be integrated into USB dongles and other wireless data devices to improve signal strength and data transfer rates.
  • Tablets: Could be employed in tablets with cellular connectivity to enhance signal transmission for voice and data communication.
  • IoT devices: Possibly utilized in Internet of Things (IoT) devices that require cellular connectivity to amplify the signal for reliable data transmission.
  • Remote monitoring systems: May be used in remote monitoring equipment to ensure strong and consistent signal transmission for data collection.

Features

  • High gain: Likely provides a high gain to amplify weak RF signals, improving signal strength and coverage.
  • High efficiency: Possibly designed for high power efficiency, minimizing power consumption and extending battery life in portable devices.
  • Integrated power control: May include an integrated power control circuit for precise adjustment of the output power.
  • Compact size: Could feature a small form factor, making it suitable for integration into compact electronic devices.
  • Internal matching circuitry: Might incorporate internal matching circuitry to simplify the design process and reduce external component count.
  • Robust design: Likely designed to withstand harsh environmental conditions and provide reliable performance over a wide temperature range.

Benefits

  • Improved signal strength: Likely amplifies weak RF signals, improving signal strength and coverage in cellular and wireless devices.
  • Extended battery life: Possibly high power efficiency minimizes power consumption, extending battery life in portable devices.
  • Simplified design: Integrated features and internal matching circuitry may simplify the design process and reduce external component count.
  • Compact integration: Small form factor potentially allows for easy integration into compact electronic devices.
  • Reliable performance: Robust design likely ensures reliable performance even in harsh environmental conditions.

Additional Details

The 'SG1' suffix suggests that this is a specific variant of the ACPM-5017 family, possibly with different performance characteristics, packaging, or compliance standards compared to the 'BLK' version. Detailed specifications would be required to fully understand its specific function. It would likely operate within specific frequency bands commonly used for cellular communication. Its technical specifications would include parameters such as output power, gain, power efficiency, and operating voltage. The module is presumably designed to meet industry standards for electromagnetic compatibility (EMC) and safety.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess