EN
  • EN
  • DE

ACPL-K73L

Part No ACPL-K73L
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Single-channel and Dual-channel High Speed 15 MBd CMOS optocoupler with Glitch-Free Power-Up Feature
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135399-ACPL-K73L
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-K73L CAD Model

Description

The ACPL-K73L is a miniature integrated gate driver featuring high insulation voltage and high output current, manufactured by Avago Technologies. It's designed to drive IGBTs and MOSFETs in various applications such as industrial motor drives, power supplies, and renewable energy inverters. This device provides reinforced isolation and short-circuit protection, enhancing system safety and reliability.

Applications:

  • IGBT/MOSFET Gate Driver
  • Industrial Motor Drives
  • Power Supplies
  • Renewable Energy Inverters (Solar, Wind)
  • Isolated Power Conversion
  • High-Voltage Inverters

Features:

  • High Output Current: Drives IGBTs and MOSFETs effectively.
  • Reinforced Isolation: Provides high voltage isolation for safety and reliability.
  • Short-Circuit Protection: Protects the driver and driven device from damage.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Desaturation Detection: Detects desaturation events in IGBTs for fault protection.
  • Compact Package: Facilitates space-saving designs.

Benefits:

  • Improved System Reliability: The reinforced isolation and protection features enhance system reliability and safety.
  • Simplified System Design: Integrated functions reduce the need for external components.
  • Enhanced Performance: Optimized gate drive characteristics improve switching performance.
  • Reduced Size and Weight: The compact package allows for miniaturization of electronic devices.
  • Increased Efficiency: Efficient gate driving reduces power losses.

Additional Details:

The ACPL-K73L typically requires a supply voltage within a specified range, and its output current capability should be carefully considered when selecting appropriate IGBTs or MOSFETs. The isolation voltage is a key parameter, and its value dictates the maximum safe voltage difference between the input and output sides. Key parameters like propagation delay, output voltage swing, and protection thresholds must be verified using the datasheet to optimize application performance. It is available in a surface-mount package for automated assembly.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5245 $52.1960
19+ $5.3534 $101.7146
29+ $5.1861 $150.3969
40+ $5.0188 $200.7520
52+ $4.8515 $252.2780
69+ $4.3497 $300.1293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess