EN
  • EN
  • DE

ACPL-K63L

Part No ACPL-K63L
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description High Speed LVTTL Compatible 3.3 Volt/5 Volt Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135396-ACPL-K63L
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-K63L CAD Model

Description

The ACPL-K63L is a high-performance, half-bridge gate driver optocoupler designed to drive power MOSFETs and IGBTs in various power conversion applications. Manufactured by AVAGO TECHNOLOGIES LIMITED, it provides galvanic isolation, high noise immunity, and precise timing control for efficient and reliable operation.

Applications

  • Motor drives.
  • Inverters for solar power and UPS systems.
  • Switch-mode power supplies (SMPS).
  • Induction heating systems.
  • Welding equipment.
  • Active power factor correction (PFC) circuits.

Features

  • Half-bridge gate driver with integrated bootstrap diode.
  • Galvanic isolation for high voltage protection.
  • High common-mode transient immunity (CMTI).
  • Precise dead-time control.
  • Under-voltage lockout (UVLO) protection.
  • Shoot-through protection.
  • Wide operating temperature range.

Benefits

  • Improved system safety due to galvanic isolation.
  • Enhanced noise immunity in harsh environments.
  • Reduced switching losses with optimized dead-time control.
  • Protection against IGBT/MOSFET damage from under-voltage conditions.
  • Prevention of shoot-through currents in the half-bridge.
  • Simplified circuit design and reduced component count.
  • Increased system reliability and efficiency.

Additional Details

The ACPL-K63L incorporates a bootstrap diode, which simplifies the design of the high-side gate drive by eliminating the need for an external bootstrap circuit. The high CMTI ensures that the gate driver is immune to noise transients, which are common in power electronic applications. Precise dead-time control prevents simultaneous conduction of the high-side and low-side MOSFETs/IGBTs, which can lead to shoot-through currents and device failure.

The under-voltage lockout (UVLO) feature prevents the gate driver from operating when the supply voltage is too low, protecting the power devices from damage. The galvanic isolation provides a high level of protection against voltage transients and ground loops. The ACPL-K63L complies with industry safety standards, making it suitable for use in safety-critical applications. The device is designed for surface mounting, which simplifies manufacturing and reduces board space requirements. The integrated features of the ACPL-K63L result in a robust and reliable gate driver solution for a wide range of power conversion applications.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8634 $54.3170
12+ $8.9136 $106.9632
18+ $8.6351 $155.4318
24+ $8.3565 $200.5560
31+ $8.0780 $250.4180
42+ $7.2423 $304.1766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess