EN
  • EN
  • DE

ACPL-H312

Part No ACPL-H312
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description 2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low ICC UVLO in Stretched SO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135382-ACPL-H312
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-H312 CAD Model

Description

The ACPL-H312 is a high-speed optocoupler manufactured by Avago Technologies. It is designed for digital logic isolation in high-noise environments and high-speed communication systems. This optocoupler features high common-mode transient immunity (CMTI) and high data rates, making it suitable for demanding applications such as industrial automation, motor control, and power inverter systems.

Applications:

  • Digital Logic Isolation
  • Industrial Automation
  • Motor Control
  • Power Inverter Systems
  • Communication Systems
  • Line Receivers

Features:

  • High Common-Mode Transient Immunity (CMTI): Provides robust performance in noisy environments.
  • High Data Rate: Enables high-speed data transmission.
  • High Isolation Voltage: Ensures reliable electrical isolation between input and output circuits.
  • Compact Package: Allows for space-saving designs.
  • Wide Operating Temperature Range: Provides stable performance over a wide temperature range.
  • Safety Approvals: Meets industry safety standards for electrical isolation.

Benefits:

  • Reliable Data Transmission: The high CMTI ensures reliable data transmission in noisy environments.
  • Improved System Performance: The high data rate enables faster communication speeds.
  • Electrical Isolation: Protects sensitive circuits from high voltages and transients.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Enhanced Safety: Provides a safe interface between circuits with different voltage levels.

Additional Details:

The ACPL-H312's high CMTI rating makes it particularly useful in applications where large voltage transients are present. The isolation voltage is another critical parameter, determining the maximum safe voltage difference between the input and output sides. The specific data rate and CMTI values should be verified in the manufacturer's datasheet. It typically comes in a DIP or small outline package for surface mount assembly.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7057 $51.7627
26+ $3.8611 $100.3886
41+ $3.7404 $153.3564
56+ $3.6198 $202.7088
72+ $3.4991 $251.9352
96+ $3.1371 $301.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess