The STN3904S is a silicon NPN transistor manufactured by AUK Corp. It is designed for general-purpose amplification and switching applications. This transistor is frequently used in a variety of consumer, commercial, and industrial electronic devices.
Applications
- General-purpose amplification
- Switching circuits
- Oscillator circuits
- Driver stages
- Analog and digital circuits
Features
- NPN Transistor
- Low Noise Figure
- High Current Gain (hFE)
- Fast Switching Speed
- Surface Mount Package
Benefits
- Versatile Use: Suitable for a broad range of amplification and switching applications.
- Efficient Switching: Fast switching speed allows for efficient operation in switching circuits.
- Low Noise: Ensures minimal noise contribution in sensitive amplifier circuits.
- Reliable Performance: Manufactured by AUK Corp to provide consistent and dependable operation.
- Compact Design: The surface mount package allows for high-density board designs.
Technical Specifications
The STN3904S transistor generally has a collector-emitter voltage (VCEO) rating of 40V, a collector current (IC) rating of 200mA, and a power dissipation rating of 350mW. The DC current gain (hFE) typically ranges from 100 to 300. It is commonly available in a SOT-23 surface-mount package. Always refer to the datasheet for precise specifications.