EN
  • EN
  • DE

STC4250F

Part No STC4250F
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344882-STC4250F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC4250F CAD Model

Description

The STC4250F is a transient voltage suppressor (TVS) diode manufactured by AUK Corp. These diodes are used to protect electronic circuits from damage caused by voltage spikes or surges, such as those resulting from electrostatic discharge (ESD), lightning strikes, or inductive switching. The STC4250F is designed to quickly clamp the voltage to a safe level, diverting excess current away from sensitive components and preventing damage.

Applications

  • Consumer Electronics: Protection for input/output (I/O) ports, power supplies, and data lines in devices like smartphones, tablets, and laptops.
  • Industrial Equipment: Safeguarding control systems, sensors, and communication interfaces in industrial automation and machinery.
  • Automotive Electronics: Protecting ECUs (Electronic Control Units), infotainment systems, and other automotive electronics from voltage transients in the vehicle's electrical system.
  • Telecommunications: Surge protection for network interfaces, power supplies, and communication lines in network equipment and telecommunications systems.
  • Medical Devices: Ensuring reliable operation of medical equipment by protecting sensitive circuitry from voltage transients and ESD.

Features

  • Transient Voltage Suppression (TVS): Provides robust protection against transient voltage events.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event, preventing damage to sensitive components.
  • Fast Response Time: Quickly clamps overvoltage conditions, minimizing the impact of transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Compact Package: Allows for use in space-constrained applications where board space is limited.

Benefits

  • Improved System Reliability: Protects sensitive components from damage, increasing the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and associated maintenance costs.
  • Enhanced Product Performance: Ensures consistent product performance by safeguarding sensitive circuitry from the effects of transient voltage events.
  • Compliance with Industry Standards: Helps to meet industry standards for surge protection and ESD immunity.
  • Cost Savings: Reduces the potential for costly repairs and component replacements caused by transient voltage damage.

Typical specifications for the STC4250F include breakdown voltage, clamping voltage, peak pulse current, and capacitance. The device is commonly available in a surface-mount package for ease of integration onto printed circuit boards. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics and application guidelines, as specific parameters can vary. The low clamping voltage and fast response time are critical for effectively protecting sensitive downstream components.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,350 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess