EN
  • EN
  • DE

STB1132Y-B

Part No STB1132Y-B
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344552-STB1132Y-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB1132Y-B CAD Model

Description

The STB1132Y-B, manufactured by AUK Corp, is a Transient Voltage Suppressor (TVS) diode specifically designed for safeguarding sensitive electronic components against transient voltage events such as Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and surge voltages. This device provides a robust solution to protect circuits from damage or performance degradation caused by overvoltage conditions.

Applications

  • ESD Protection for Data Lines
  • I/O Port Protection
  • Mobile Phones
  • Portable Electronic Devices
  • Microcontroller Protection
  • Protection of Keypads and Buttons

Features

  • Low Clamping Voltage: Provides effective voltage clamping to protect sensitive components.
  • Fast Response Time: Quickly reacts to transient events, limiting voltage spikes.
  • Small Surface Mount Package: Allows for easy integration into compact designs.
  • High Surge Current Capability: Handles high-energy transient events without failure.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Unidirectional Configuration

Benefits

  • Increased System Reliability: Protects against overvoltage damage, extending the lifespan of electronic devices.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data applications.
  • Reduced Maintenance Costs: Prevents equipment failures caused by transient voltage surges.
  • Simplified Circuit Design: Easy to implement and integrate into existing designs.
  • Enhanced Product Performance: Provides a stable and reliable operating environment for sensitive electronics.

Additional Details

The STB1132Y-B TVS diode functions by clamping the voltage to a safe level during transient events, diverting excess current away from protected circuitry. Its fast response time and low clamping voltage make it suitable for safeguarding sensitive components from even brief and intense voltage spikes. The device is typically available in a small surface mount package, enabling efficient use of board space. Key parameters to consider during selection include the reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and capacitance. These characteristics determine the device's operating range and its suitability for specific protection requirements.

Datasheets provide detailed specifications, including the allowable operating temperature range, maximum surge current capability, and typical clamping voltage characteristics. Engineers should consult the datasheet to ensure that the STB1132Y-B meets the specific requirements of their application. Proper PCB layout and grounding techniques are critical for maximizing the effectiveness of the TVS diode in suppressing transient voltages and ensuring reliable circuit protection.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess