EN
  • EN
  • DE

SRC1203

Part No SRC1203
Manufacturer AUK corp
Catalog Electronic Wholesale
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1258708-SRC1203
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRC1203 CAD Model

Description

The SRC1203 is a NPN Silicon Epitaxial Transistor manufactured by AUK Corp. This transistor is commonly used for switching and amplification purposes in a variety of electronic circuits.

Applications:

  • Switching circuits: Used as a switching element in low-power applications.
  • Amplification circuits: Used as a small signal amplifier in various electronic circuits.
  • Digital circuits: Used for driving digital logic gates and other digital components.
  • General purpose applications: Suitable for a wide range of general-purpose applications in electronic devices.

Features:

  • NPN Silicon Epitaxial Transistor: Offers reliable performance in various electronic circuits.
  • Low Collector-Emitter Saturation Voltage: Ensures efficient switching performance.
  • High Current Gain (hFE): Provides good amplification capabilities.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Efficient Switching: Enables quick and efficient switching in electronic circuits.
  • Good Amplification: Provides reliable small-signal amplification.
  • Compact Design: The small package facilitates integration into densely populated circuit boards.
  • Reliable Performance: Offers stable and consistent operation in various conditions.

Additional Details: The SRC1203 has a collector-emitter voltage (VCEO) typically around 50V and a collector current (IC) rating of approximately 100mA. Its high current gain (hFE) ensures that a small base current can control a larger collector current, making it suitable for amplification and switching applications. The device is often available in a SOT-23 or similar small surface mount package, allowing for high-density circuit board designs. The low collector-emitter saturation voltage minimizes power dissipation during switching, improving overall circuit efficiency. The SRC1203 is designed to operate over a wide temperature range, typically from -55°C to +150°C, ensuring reliable performance in various environmental conditions.

The transistor's characteristics make it suitable for applications where a balance between switching speed, amplification, and low power consumption is required. It is commonly used in consumer electronics, industrial control systems, and other general-purpose electronic devices. The small size and robust performance of the SRC1203 make it a versatile choice for a wide range of circuit designs.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess