The S78L08F is a low-current positive voltage regulator manufactured by AUK Corp. It's a three-terminal regulator designed to provide a stable 8V output voltage, ideal for low-power electronic applications where a regulated 8V supply is required. Like other voltage regulators, it helps maintain a consistent voltage level, protecting sensitive components and ensuring reliable circuit operation.
Applications
- Low-Power Microcontroller Supplies: Provides a stable 8V supply for low-power microcontrollers requiring this specific voltage.
- Low-Current Sensor Power: Supplies regulated 8V to low-current sensors used in various measurement applications.
- Low-Power Logic Circuits: Powers low-power logic gates and other digital circuits needing a regulated 8V supply.
- Portable Electronic Devices: Used in small portable devices and instruments to provide a stable 8V source.
- Battery-Powered Applications: Provides a regulated 8V supply in battery-powered circuits where minimizing power consumption is a priority.
Features
- Fixed 8V Output Voltage: Provides a stable and regulated 8V output.
- Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
- Short-Circuit Protection: Protects the regulator and connected circuits from damage in case of a short circuit.
- Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
- Small Package Size: Available in a compact package, making it suitable for space-constrained designs.
Benefits
- Stable Output Voltage: Ensures consistent and reliable performance of connected components.
- Low Power Consumption: Extends battery life in portable and battery-powered devices.
- Protection Against Damage: Protects the regulator and the circuit it powers from overcurrent and thermal overload.
- Compact Design: Enables smaller and more efficient circuit designs.
- Cost-Effective Solution: Provides a cost-effective means of achieving a regulated 8V power supply in low-power applications.
Additional Details
The S78L08F is specifically designed for low-current applications and typically doesn't require a heat sink due to its low power dissipation characteristics. The input voltage should be slightly higher than the output voltage (8V) for proper regulation to occur. Consult the manufacturer's datasheet (AUK Corp) for detailed specifications, including maximum input voltage, maximum output current, quiescent current, and operating temperature range. Common package types include TO-92 and SO-8. Applications include low-power instrumentation, embedded systems, and portable devices needing a stable 8V supply.