The AUK Corp D13007 is a high-voltage, high-speed NPN power transistor designed for switching applications. It is commonly used in power supplies, inverters, and lighting ballast circuits. This transistor is capable of handling high currents and voltages, making it suitable for demanding power electronic applications.
Applications
- Switch-mode power supplies (SMPS).
- Uninterruptible power supplies (UPS).
- Electronic ballasts for lighting.
- DC-DC converters.
- Power inverters.
Features
- NPN Transistor: Utilizes NPN polarity for versatile circuit designs.
- High Voltage: Capable of handling high collector-emitter voltages (typically 400V or higher).
- High Current: Designed to handle high collector currents (typically 8A or higher).
- High Switching Speed: Offers fast switching speeds for efficient power conversion.
- Low Saturation Voltage: Minimizes power loss during switching.
- TO-220 Package: Standard TO-220 package for easy mounting and heat dissipation.
Benefits
- Efficient Power Conversion: High switching speed and low saturation voltage ensure efficient power conversion.
- High Reliability: Robust design for reliable operation in demanding applications.
- Versatile Applications: Suitable for a wide range of power electronic applications.
- Easy to Use: Standard TO-220 package simplifies mounting and heat sinking.
- Cost-Effective: Provides a cost-effective solution for high-power switching applications.
The AUK Corp D13007 is a robust and reliable NPN power transistor designed for high-voltage, high-current switching applications. Its high switching speed, low saturation voltage, and standard TO-220 package make it an ideal choice for power supplies, inverters, and other demanding power electronic circuits. Its reliable performance ensures efficient and stable operation in various applications.