EN
  • EN
  • DE

ATXMEGA64A3

Part No ATXMEGA64A3
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8/16-bit XMEGA A3 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149724-ATXMEGA64A3
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Building Automation, Sensing & Instrumentation, Power Management, HVAC, Metering, Medical
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A3 CAD Model

Description

The ATXMEGA64A3 is a high-performance, low-power 8/16-bit AVR XMEGA microcontroller from Atmel (now Microchip Technology). It features a rich set of peripherals, making it suitable for a wide variety of applications requiring advanced control and communication capabilities. The XMEGA family is designed to deliver high performance with minimal power consumption.

Applications

  • Industrial control systems
  • Building automation
  • Medical devices
  • Consumer electronics
  • Automotive applications

Features

  • 64KB Flash Memory
  • 4KB SRAM
  • 2KB EEPROM
  • 12-bit ADC with differential input
  • 12-bit DAC
  • Real-Time Counter (RTC)
  • DMA Controller
  • AES and DES Crypto Engine
  • Multiple USART, SPI, and I2C interfaces

Benefits

  • High performance enables complex algorithms and fast response times
  • Low power consumption extends battery life in portable applications
  • Extensive peripheral set reduces external component count
  • DMA controller offloads data transfer tasks from the CPU
  • Crypto engine provides hardware-accelerated encryption and decryption
  • Flexible clock system allows for optimizing power consumption and performance

Additional Details

The ATXMEGA64A3 microcontroller is designed for applications that require advanced functionality and low power consumption. The integrated 12-bit ADC with differential input allows for high-precision analog measurements, while the 12-bit DAC enables precise analog output. The DMA controller allows for direct data transfer between peripherals and memory without CPU intervention, improving system performance. The AES and DES crypto engine provides hardware-accelerated encryption and decryption, enhancing security in applications that require data protection. The device also features multiple USART, SPI, and I2C interfaces, enabling easy communication with other devices.

Because this part is listed as END-OF-LIFE, consider this when specifying it into new designs, as its long-term availability is uncertain.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8122 $61.3098
21+ $5.5890 $117.3690
32+ $5.4146 $173.2672
45+ $5.2402 $235.8090
57+ $5.0658 $288.7506
77+ $4.5415 $349.6955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess