The ATMXT2952T2-C2UR is a maXTouch touchscreen controller manufactured by Microchip Technology (formerly Atmel). It is designed for use in automotive and industrial applications, offering robust performance and reliable touch sensing in demanding environments. This controller supports multi-touch functionality and features advanced noise suppression capabilities.
Applications
- Automotive infotainment systems
- Industrial control panels
- Marine navigation systems
- Outdoor kiosks
- Medical devices
Features
- Multi-Touch Support: Enables simultaneous touch detection for multiple fingers.
- High Noise Immunity: Robust performance in electrically noisy environments.
- Glove Touch Support: Allows operation with gloves on.
- Water Rejection: Prevents false touches due to water droplets.
- Hover Detection: Detects finger proximity without physical touch.
Benefits
- Reliable Operation: High noise immunity and water rejection ensure reliable performance in challenging environments.
- Enhanced User Experience: Glove touch support and hover detection provide added convenience.
- Intuitive User Interface: Multi-touch support allows for natural and intuitive interactions.
- Versatile Application: Suitable for a wide range of automotive and industrial touchscreen applications.
- Robust Design: Designed to withstand harsh environmental conditions.
Additional Details
The ATMXT2952T2-C2UR uses an I2C communication interface. It requires specific firmware for proper operation, which can be customized to optimize performance for different touchscreen designs. This controller is designed to meet the stringent requirements of automotive and industrial applications. It is commonly used in environments where reliable touch sensing is critical.