The Atmel ATF1504AS is a high-performance, low-power complex programmable logic device (CPLD). This device offers a flexible architecture suitable for a wide range of logic applications. It is now classified as END-OF-LIFE by the manufacturer, meaning it is no longer in production but may still be available through distributors or in existing systems.
Applications
- Address decoding: Used in memory systems to decode address lines.
- Glue logic: Connecting different components together in a digital system.
- State machine implementation: Implementing complex sequential logic circuits.
- Peripheral control: Controlling peripherals in embedded systems.
- Data path control: Managing data flow in digital circuits.
Features
- High-speed operation: Provides fast propagation delays for high-performance applications.
- Low power consumption: Minimizes power requirements, suitable for battery-powered devices.
- In-system programmability (ISP): Allows for easy reprogramming without removing the device from the circuit.
- Flexible I/O architecture: Supports a variety of I/O standards and configurations.
- Advanced pin-locking capability: Minimizes design changes during revisions.
Benefits
- Reduced system cost: Integrates multiple logic functions into a single chip, reducing component count.
- Increased system performance: High-speed operation enables faster processing.
- Improved design flexibility: Programmable architecture allows for easy adaptation to changing requirements.
- Simplified system maintenance: In-system programmability allows for easy updates and bug fixes.
- Lower power consumption: Extends battery life in portable applications.
Additional Details
The ATF1504AS typically features a matrix of AND and OR gates, configurable flip-flops, and programmable interconnects. Its architecture allows designers to implement complex logic functions with minimal external components. The device is programmed using standard JEDEC files, allowing for compatibility with a wide range of programming tools.
Given its end-of-life status, consider any new projects may need to evaluate replacement devices.