EN
  • EN
  • DE

ATA6661-TAPY

Part No ATA6661-TAPY
Manufacturer Atmel
Catalog END - OF - LIFE
Description LIN Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149080-ATA6661-TAPY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATA6661-TAPY CAD Model

Description

The ATA6661-TAPY is a LIN (Local Interconnect Network) transceiver from Microchip (formerly Atmel). It is designed to facilitate communication in automotive and industrial applications using the LIN protocol. This transceiver enables a microcontroller to interface with a LIN bus, allowing for reliable and efficient data exchange between nodes in a distributed system.

Applications:

  • Automotive Body Electronics: Controlling window lifts, door locks, and lighting systems in vehicles.
  • Automotive Sensor Networks: Interfacing with sensors for temperature, pressure, and other parameters.
  • Industrial Automation: Connecting sensors, actuators, and controllers in industrial environments.
  • Building Automation: Controlling lighting, HVAC, and security systems in buildings.
  • White Goods: Implementing control and communication in appliances like washing machines and refrigerators.

Features:

  • LIN 2.1/2.2a Compliant: Adheres to the LIN protocol standards for reliable communication.
  • Low Power Consumption: Reduces energy consumption in automotive and industrial applications.
  • Integrated Termination Resistor: Simplifies board layout and reduces component count.
  • Overtemperature Protection: Protects the device from damage due to excessive heat.
  • Short-Circuit Protection: Protects the device from damage due to short circuits on the LIN bus.
  • Low Electromagnetic Emission: Minimizes interference with other electronic systems.

Benefits:

  • Reliable Communication: LIN compliance ensures robust data exchange.
  • Energy Efficiency: Low power consumption extends battery life in automotive applications.
  • Simplified Design: Integrated features reduce external component requirements.
  • Robust Protection: Overtemperature and short-circuit protection enhance system reliability.
  • Reduced Interference: Low electromagnetic emission minimizes potential conflicts with other devices.

Additional Details:

The ATA6661-TAPY is commonly used in automotive applications where cost-effective and reliable communication is essential. It provides a robust interface between a microcontroller and the LIN bus, enabling the control and monitoring of various automotive subsystems. The device's integrated termination resistor simplifies board layout, while its protection features enhance system reliability. The TAPY suffix usually indicates the specific packaging and reel options. Consult the datasheet for exact package dimensions and pinout.

Note: This part is listed as END-OF-LIFE. Consider newer alternatives for new designs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess