EN
  • EN
  • DE

ATA6630

Part No ATA6630
Manufacturer Atmel
Catalog END - OF - LIFE
Description Negative Trigger Input for Watchdog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149075-ATA6630
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATA6630 CAD Model

Description

The ATA6630 is a high-speed CAN transceiver from Microchip (formerly Atmel) that serves as the interface between a Controller Area Network (CAN) protocol controller and the physical bus. It is designed for automotive and industrial applications requiring reliable and robust communication in harsh environments. The ATA6630 supports the CAN protocol according to ISO 11898-2 and SAE J2284 standards.

Applications:

  • Automotive CAN networks (body control, powertrain, chassis)
  • Industrial automation (robotics, process control)
  • Building automation (HVAC, lighting control)
  • Agricultural machinery
  • Transportation systems (trains, buses)

Features:

  • High-speed CAN transceiver (up to 1 Mbit/s)
  • Compliant with ISO 11898-2 and SAE J2284
  • Low power consumption in Standby and Sleep modes
  • Wake-up via CAN bus
  • Overtemperature protection
  • Short-circuit protection to GND and VCC
  • Undervoltage protection
  • TXD timeout function
  • Common-mode choke not required
  • Excellent EMC performance
  • Lead-free and RoHS compliant

Benefits:

  • Robust Communication: The ATA6630 provides reliable CAN communication in harsh environments, ensuring data integrity and system stability. It tolerates voltage transients and electromagnetic interference common in automotive and industrial settings.
  • Reduced Power Consumption: Low-power modes (Standby and Sleep) minimize current draw when the CAN bus is inactive, extending battery life in automotive applications and reducing overall energy consumption in industrial systems.
  • Simplified System Design: Integrated protection features (overtemperature, short-circuit, undervoltage) reduce the need for external protection components, simplifying board layout and reducing BOM cost. The elimination of the common-mode choke further simplifies design.
  • Enhanced Safety: The TXD timeout function prevents the transceiver from blocking the CAN bus in case of a microcontroller failure, improving system safety and preventing communication disruptions.
  • Compliance with Standards: Adherence to ISO 11898-2 and SAE J2284 standards ensures compatibility with existing CAN networks and simplifies system integration.

Additional Details:

The ATA6630 operates from a single 5V supply and provides differential transmit and receive capabilities for the CAN bus. It includes internal slope control to minimize EMI emissions. The device offers various protection mechanisms to safeguard against overvoltage, undervoltage, overtemperature, and short circuits. The CANH and CANL pins are protected against transients according to ISO 7637-3. The ATA6630 is typically available in SOIC or VDFN packages. Proper termination of the CAN bus with 120-ohm resistors at each end is crucial for signal integrity and reliable communication.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess