EN
  • EN
  • DE

AT90USB646-16MU

Part No AT90USB646-16MU
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description Microcontroller with 64/128K Bytes of ISP Flash and USB Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148923-AT90USB646-16MU
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90USB646-16MU CAD Model

Description

The AT90USB646-16MU is a high-performance, low-power 8-bit AVR RISC-based microcontroller featuring a full-speed USB device module. Manufactured by Atmel, it combines 64KB ISP Flash memory with a rich set of peripherals. This microcontroller is ideal for applications requiring USB connectivity, data processing, and control.

Applications:

  • USB Peripherals: Mice, keyboards, joysticks, and other human interface devices (HIDs).
  • Data Acquisition Systems: USB data loggers, sensor interfaces, and measurement devices.
  • Industrial Control: USB-based control systems, motor controllers, and process automation equipment.
  • Embedded USB Devices: Custom USB devices, dongles, and embedded controllers with USB connectivity.
  • Gaming Accessories: Game controllers, racing wheels, and other gaming peripherals.

Features:

  • High-Performance AVR RISC Architecture: Executes powerful instructions in a single clock cycle.
  • 64KB of In-System Programmable Flash Memory: Allows for easy code updates and customization.
  • 4KB of Internal SRAM: Provides ample memory for data storage and processing.
  • Full-Speed USB Device Module: Supports USB 2.0 full-speed communication.
  • Integrated USB Transceiver: Simplifies USB hardware design.
  • Multiple PWM Channels: Suitable for motor control and dimming applications.
  • ADC and Analog Comparator: Enables analog signal measurement and comparison.
  • JTAG Interface: For on-chip debugging and programming.

Benefits:

  • High Performance: Delivers fast and efficient processing with the AVR RISC architecture.
  • Flexible USB Connectivity: Simplifies USB integration with the integrated USB device module and transceiver.
  • Ample Memory: Provides sufficient Flash and SRAM for complex applications.
  • Rich Peripheral Set: Offers a wide range of peripherals for versatile application development.
  • Easy Programming and Debugging: Supports in-system programming and JTAG debugging.
  • Low Power Consumption: Enables energy-efficient operation in battery-powered devices.

Additional Details:

The AT90USB646-16MU operates at a maximum frequency of 16 MHz and offers a wide range of communication interfaces, including SPI, UART, and I2C. It features multiple timers, allowing for precise timing control. The microcontroller is available in a 64-pin TQFP package. The power consumption is optimized for low-power applications. The device includes brown-out detection and power-on reset features for reliable operation.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess