The AT89C55-24JI is a high-performance 8-bit microcontroller from Microchip Technology (formerly Atmel). It is based on the industry-standard 80C51 architecture and features a rich set of peripherals and a large on-chip memory, making it suitable for a wide range of embedded control applications.
Applications
- Industrial control systems
- Motor control applications
- Embedded control systems
- Home automation systems
- Instrumentation
Features
- 8K Bytes of In-System Reprogrammable Flash Memory
- 256 Bytes of RAM
- 32 Programmable I/O Lines
- Three 16-bit Timer/Counters
- Full Duplex UART Serial Channel
- Watchdog Timer
- On-chip Oscillator and Clock Circuitry
Benefits
- In-system programmability allows for easy firmware updates.
- Large on-chip memory eliminates the need for external memory in many applications.
- Versatile I/O lines can be configured for various functions.
- Timers/counters enable precise timing and control.
- Serial communication interface facilitates communication with other devices.
- Watchdog timer enhances system reliability.
- Integrated oscillator reduces external component count.
Additional Details
The AT89C55-24JI microcontroller is designed for embedded control applications where a balance of performance, memory, and peripheral features is required. The 8K bytes of flash memory allow for storing a substantial amount of program code, while the 256 bytes of RAM provide space for data storage and manipulation. The 32 programmable I/O lines can be configured as inputs, outputs, or interrupt sources, providing flexibility in interfacing with external devices. The three 16-bit timer/counters can be used for timing events, generating PWM signals, or counting external events. The full-duplex UART serial channel enables communication with other devices, such as computers or other microcontrollers. The watchdog timer helps to prevent system crashes by automatically resetting the microcontroller if it becomes unresponsive. The integrated oscillator eliminates the need for an external crystal or oscillator, simplifying circuit design. The speed grade -24 indicates the maximum operating frequency which is 24 MHz.