The AT49F8192T-12TC is an 8-Megabit (1M x 8) Flash Memory manufactured by Atmel. This device is a non-volatile memory solution that can be electrically erased and reprogrammed. The '12' likely indicates a 120ns access time. The 'TC' likely designates a specific package type, likely a TSOP (Thin Small Outline Package). The 'T' in the part number often indicates a top boot block configuration. It is designed for applications requiring in-system programmability and data storage.
Applications
- Embedded systems for storing firmware and boot code
- Networking equipment
- Industrial control systems
- Consumer electronics
- Telecommunications equipment
Features
- Memory array: 8,388,608 bits (8 Mbit)
- Organization: 1M x 8
- Fast access time: 120 ns
- Sector erase capability
- In-system programmability
- Low power consumption
- Top Boot Block Architecture
- JEDEC standard pinout
Benefits
- Enables in-system programming, simplifying firmware updates
- Allows for easy and flexible data storage and retrieval
- Provides reliable non-volatile memory storage
- Reduces power consumption, extending battery life in portable devices
- Top boot block architecture facilitates secure boot operations
Technical Specifications
The AT49F8192T-12TC typically operates on a single 5V power supply. It supports sector erase and chip erase operations. It's generally available in TSOP and SOIC packages. The device is available in commercial and industrial temperature ranges.