EN
  • EN
  • DE
  • IT

AT32UC3C1128C-AUT

Part No AT32UC3C1128C-AUT
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP  /  AVR series Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Atmel
Series AVR®32 UC3 C
Package Bulk
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number AT32UC3
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATMATMAT32UC3C1128C-AUT,2156-AT32UC3C1128C-AUT
Standard Package 1
Win Source Part Number 1018642-AT32UC3C1128C-AUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3C1128C-AUT CAD Model

Description

The AT32UC3C1128C-AUT is a high-performance 32-bit AVR microcontroller from Microchip Technology (formerly Atmel). It is based on the AVR32 UC3 architecture and features a rich set of peripherals, making it suitable for a wide range of embedded applications. This particular variant is designed for automotive applications, indicated by the "AUT" suffix.

Applications:

  • Automotive body control modules
  • Automotive infotainment systems
  • Industrial automation
  • Motor control
  • Power management
  • Networking applications
  • Data logging systems

Features:

  • 32-bit AVR32 UC3 core
  • 128KB Flash memory
  • 16KB SRAM
  • Extensive set of peripherals, including:
    • CAN controller
    • LIN controller
    • UARTs
    • SPI
    • I2C
    • Timers
    • PWM channels
    • ADC (Analog-to-Digital Converter)
    • DAC (Digital-to-Analog Converter)
  • Operating voltage: 3.0V - 5.5V
  • Temperature range: -40°C to +125°C
  • Automotive qualified (AEC-Q100)

Benefits:

  • High performance: The 32-bit AVR32 UC3 core provides ample processing power for demanding applications.
  • Rich set of peripherals: Integrated peripherals reduce the need for external components, simplifying system design and lowering the bill of materials.
  • Automotive qualified: Meets stringent automotive requirements for reliability and performance.
  • Wide operating temperature range: Suitable for harsh environments.
  • Flexible memory options: Provides sufficient memory for a variety of embedded applications.

The AT32UC3C1128C-AUT microcontroller incorporates several safety features crucial for automotive applications, including memory protection, clock monitoring, and voltage monitoring. The CAN (Controller Area Network) and LIN (Local Interconnect Network) controllers enable communication within the vehicle's network. The ADC allows for analog signal acquisition, while the DAC enables analog signal generation. The timers and PWM channels can be used for motor control and other applications requiring precise timing. This microcontroller is typically packaged in a QFP (Quad Flat Package) for easy mounting on printed circuit boards. Software development is supported by a comprehensive suite of tools, including compilers, debuggers, and IDEs (Integrated Development Environments).

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4392 $54.3920
23+ $4.4630 $102.6490
35+ $4.3235 $151.3225
48+ $4.1840 $200.8320
62+ $4.0446 $250.7652
83+ $3.6262 $300.9746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess