The AT28C64B-25TI is a 64K (8K x 8) parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Atmel. This device provides non-volatile data storage, retaining information even when power is removed. It offers byte-alterable capability, meaning individual bytes can be written or erased without affecting other memory locations. The 25 in the part number indicates a 250ns access time. The 'TI' likely refers to the package type.
Applications
- Embedded systems requiring persistent storage of configuration settings
- Data logging equipment
- Industrial automation and control systems
- Medical devices
- Consumer electronics
Features
- 64K (8K x 8) memory organization
- Fast access time: 250 ns
- Byte-alterable EEPROM
- Low power consumption
- Self-timed write cycle
- JEDEC standard pinout
- TTL compatible inputs and outputs
- High endurance: 100,000 write cycles (typical)
- 10-year data retention
Benefits
- Provides reliable non-volatile data storage
- Enables fast data access, improving system performance
- Reduces power consumption, making it suitable for battery-powered applications
- Offers flexibility in data management with byte-alterable capability
- Ensures long-term reliability with high endurance
Technical Specifications
The AT28C64B-25TI operates on a single 5V power supply. It has a standby current in the microampere range and an active current in the milliampere range. The device is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It supports both page write and byte write operations. The temperature range is typically industrial (-40°C to +85°C).