EN
  • EN
  • DE

AT27C512R

Part No AT27C512R
Manufacturer Atmel
Catalog END - OF - LIFE
Description 512K 64K x 8 OTP CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148087-AT27C512R
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian AT27C512R CAD Model

Description

The AT27C512R is a 512-kilobit (64K x 8) One-Time Programmable (OTP) EPROM (Erasable Programmable Read-Only Memory) manufactured by Atmel. This memory device is accessed using a parallel interface. It is suitable for storing firmware, program code, and fixed data in embedded systems. It offers a cost-effective solution for applications where reprogramming is not required.

Applications

  • Embedded systems: Storing firmware and program code in microcontrollers and other embedded devices.
  • Industrial control systems: Storing calibration data and program parameters in industrial equipment.
  • Consumer electronics: Storing firmware and user settings in electronic devices.
  • Automotive electronics: Storing program code and configuration data in automotive systems.
  • Robotics: Storing robot control programs and configuration data.

Features

  • High-speed access: Provides fast access to stored data.
  • Low power consumption: Minimizes power requirements in battery-powered applications.
  • Single 5V power supply: Operates with a single 5V power supply.
  • Static operation: Requires no clock or refresh signals.
  • JEDEC standard pinout: Compatible with other industry-standard EPROMs.
  • Fast programming: Allows for quick programming of the memory device.

Benefits

  • Cost-effective: Provides a low-cost solution for non-volatile memory storage.
  • Easy to use: Simple interface and programming requirements.
  • Reliable data storage: Ensures data integrity over a long period.
  • High performance: Offers fast access times for efficient system operation.
  • Wide availability: Easily sourced from various distributors.

Additional Details

The AT27C512R is typically packaged in a DIP (Dual In-Line Package) or PLCC (Plastic Leaded Chip Carrier). It requires a programming voltage (typically 12.5V) to write data into the memory. The device is erased by exposure to ultraviolet (UV) light. However, because it's an OTP EPROM, it cannot be re-programmed after being written once. It offers tri-state outputs for easy busing. The operating temperature range is typically 0°C to 70°C. It is generally used in legacy systems or applications where the code is finalized and does not need to be updated. Proper handling precautions should be observed to prevent damage to the device.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess