EN
  • EN
  • DE

AT25040AN-10SE-2.7

Part No AT25040AN-10SE-2.7
Manufacturer Atmel
Catalog END - OF - LIFE
Description SPI Serial Extended TEMPERATURE EEPROMS 1K 2K 4K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147936-AT25040AN-10SE-2.7
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25040AN-10SE-2.7 CAD Model

Description

The AT25040AN-10SE-2.7 is a 4-Kbit serial interface EEPROM (Electrically Erasable Programmable Read-Only Memory) designed by Atmel. It operates with a single power supply and communicates using the Serial Peripheral Interface (SPI) bus. This device is ideally suited for applications that require non-volatile memory storage with a simple interface.

Applications

  • Storing configuration data in embedded systems
  • Data logging in industrial equipment
  • Storing calibration parameters in sensors
  • Storing user preferences in consumer electronics
  • Storing security codes or identification information

Features

  • Low-voltage operation: 2.7V supply voltage.
  • Serial Peripheral Interface (SPI): Supports SPI Modes 0 and 3.
  • 4-Kbit EEPROM: Organized as 512 bytes.
  • High-speed operation: Up to 10 MHz clock frequency.
  • Self-timed write cycle: Eliminates the need for external timing.
  • Write protect feature: Prevents accidental data corruption.
  • High reliability: Endurance of 1,000,000 write cycles per byte.
  • Data retention: 100-year data retention.
  • Small package size: Available in SOIC and other surface mount packages.

Benefits

  • Simple interface: SPI interface simplifies integration with microcontrollers.
  • Low power consumption: Suitable for battery-powered applications.
  • Non-volatile memory: Data is retained even when power is removed.
  • High endurance: Provides reliable data storage for demanding applications.
  • Write protection: Prevents accidental overwriting of critical data.
  • Compact size: Saves board space in space-constrained designs.

Additional Details

The AT25040AN-10SE-2.7 is designed for low-power and low-voltage operation, making it suitable for a variety of battery-powered devices and embedded systems. It utilizes the SPI interface, which is a widely supported standard for serial communication. The device also features a write protect pin that can be used to prevent accidental modification of the memory contents. The EEPROM is organized into 512 bytes, which allows for efficient storage of small amounts of data. Its high endurance and data retention characteristics ensure reliable data storage over a long period. The part number suffix -10SE indicates the speed grade (10 MHz) and package type. It's commonly used in applications requiring frequent writing and reading of configuration settings or data logging.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess