The AT24C32-10TI-2.7 is a 32 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel. It is organized as 4,096 words of 8 bits each and uses a two-wire serial interface (I2C) for communication. This device is suitable for applications requiring non-volatile storage of small amounts of data, such as configuration settings or calibration parameters.
Applications:
- Consumer electronics (e.g., remote controls, audio equipment)
- Industrial control systems
- Metering devices
- Security systems
- Automotive electronics
- Set-top boxes
- Data logging
- Configuration storage
Features:
- 32 Kbit (4,096 x 8) EEPROM
- Two-wire serial interface (I2C)
- Low-voltage operation: 2.7V
- Schmitt trigger, filtered inputs for noise suppression
- Write protect pin for hardware data protection
- High reliability: 1 million erase/write cycles
- Data retention: 100 years
- Self-timed write cycle
- Page write buffer: up to 32 bytes
- Available in various packages: SOIC, TSSOP, and more
Benefits:
- Non-volatile storage: Preserves data even when power is off.
- Low-voltage operation: Suitable for low-power applications.
- Easy interface: Simple two-wire interface simplifies integration.
- Data protection: Prevents accidental data modification.
- High endurance: Supports numerous write cycles, ensuring long-term usability.
- Compact size: Available in small packages, ideal for space-constrained designs.
Additional Details:
The AT24C32-10TI-2.7 operates at a maximum clock frequency of 1 MHz. The self-timed write cycle simplifies programming. The page write mode allows for writing up to 32 bytes in a single operation, enhancing write speed. Consult the datasheet for detailed electrical specifications, timing diagrams, and packaging information. This version is specifically designed to operate at 2.7V. The standard operating temperature range is from -40°C to +85°C.