EN
  • EN
  • DE

AT24C256BU2-10UU-1.8

Part No AT24C256BU2-10UU-1.8
Manufacturer Atmel
Catalog END - OF - LIFE
Description Two-wire Serial EEPROM 256K (32,768 x 8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147889-AT24C256BU2-10UU-1.8
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C256BU2-10UU-1.8 CAD Model

Description

The AT24C256BU2-10UU-1.8 is a 256 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel. It features a two-wire serial interface and is organized as 32,768 words of 8 bits each. This device is optimized for low-power and low-voltage operations, making it suitable for a wide range of applications requiring non-volatile memory.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Smart cards
  • Data logging
  • Configuration storage

Features:

  • 256 Kbit (32,768 x 8) EEPROM
  • Low-voltage operation: 1.8V to 5.5V
  • Two-wire serial interface: I2C compatible
  • Schmitt trigger, filtered inputs for noise suppression
  • Write protect pin for hardware data protection
  • High reliability: 1 million erase/write cycles
  • Data retention: 100 years
  • Self-timed write cycle
  • Page write buffer: up to 64 bytes
  • Available in various packages: SOIC, TSSOP, and more

Benefits:

  • Non-volatile data storage: Retains data even when power is removed.
  • Low power consumption: Ideal for battery-powered applications.
  • Easy to interface: Simple two-wire interface simplifies integration into systems.
  • High endurance: Can withstand a large number of write cycles, extending product lifespan.
  • Data protection: Prevents accidental data corruption.
  • Small form factor: Available in compact packages, saving board space.

Additional Details:

The AT24C256BU2-10UU-1.8 operates at a maximum clock frequency of 1 MHz. The device features a self-timed write cycle, eliminating the need for external timing circuits. The page write mode allows for writing up to 64 bytes in a single operation, improving write throughput. It's important to consult the datasheet for specific timing characteristics, voltage levels, and other operational details. This particular variant operates from 1.8V. The device's operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess