EN
  • EN
  • DE

AT24C128N-SU-2.7

Part No AT24C128N-SU-2.7
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817909-AT24C128N-SU-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C128N-SU-2.7 CAD Model

Description

The AT24C128N-SU-2.7 is a 128 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel (now Microchip Technology). It is organized as 16,384 words of 8 bits each. This device is optimized for use in many industrial and commercial applications where non-volatile data storage is essential.

Applications

  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems (e.g., programmable logic controllers, data loggers)
  • Medical devices (e.g., patient monitoring systems, diagnostic equipment)
  • Automotive electronics (e.g., engine control units, infotainment systems)
  • Smart cards and security systems
  • Network devices

Features

  • Low-voltage operation: 2.7V to 5.5V
  • Two-wire serial interface: I2C compatible
  • Schmitt trigger, filtered inputs for noise suppression
  • Bi-directional data transfer protocol
  • Write protect pin for hardware data protection
  • 1 MHz clock frequency
  • Self-timed write cycle (5 ms max)
  • High reliability: 1,000,000 erase/write cycles
  • Data retention: 100 years
  • Available in standard packages: SOIC, TSSOP, PDIP

Benefits

  • Non-volatile data storage: Data is retained even when power is removed.
  • Easy to use: I2C interface simplifies integration into microcontroller-based systems.
  • Low power consumption: Suitable for battery-powered applications.
  • High endurance: Withstands a large number of write cycles, ensuring long-term reliability.
  • Small footprint: Available in compact packages, saving board space.
  • Data protection: Hardware write protect feature prevents accidental data corruption.
  • Wide operating voltage range: Provides flexibility in system design.

Additional Details

The AT24C128N-SU-2.7 uses a 2-wire serial interface, allowing easy communication with microcontrollers. The device supports both byte write and page write operations. Page write allows up to 64 bytes to be written in a single write cycle, reducing write time and improving system performance. The device also includes a write protect feature that prevents accidental data corruption. The AT24C128N-SU-2.7 is available in various packages, including SOIC and TSSOP. It is designed for surface mount applications. The device conforms to JEDEC standards and is RoHS compliant.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess