Product Description
The AT24C08A-10TU-2.7 is a high-performance electrically erasable and programmable read-only memory (EEPROM) designed to provide a reliable solution for storage and retrieval of non-volatile data. This EEPROM features 8K of memory organized as 1024 x 8 bits, suitable for a diverse range of applications.
Features and Benefits
- High Capacity: Offers 8K bits of memory with byte or page write modes up to 16 bytes.
- Low Voltage Operations: Operates efficiently at a voltage range from 2.7V to 5.5V.
- Endurance and Retention: High endurance capability with over a million write cycles and data retention of 100 years.
- Interface: Utilizes I2C interface for easy integration with numerous microcontrollers and processors.
- Temperature Range: Operable in industrial temperature ranges ensuring reliability in various environments.
Applications
- Consumer electronics for storing settings and configurations.
- Data logging devices that require long-term data retention.
- Communication equipment needing non-volatile memory solutions.
- Smart meters and other industrial controls.