EN
  • EN
  • DE

AT24C04-10PU-1.8

Part No AT24C04-10PU-1.8
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147842-AT24C04-10PU-1.8
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C04-10PU-1.8 CAD Model

Description

The AT24C04-10PU-1.8 is a 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel (now Microchip Technology). It is organized as 512 words of 8 bits each and is designed for low-voltage, low-power applications. The device utilizes a two-wire serial interface, making it easy to interface with microcontrollers and other digital systems.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Data Logging
  • Parameter Storage
  • Configuration Settings
  • Security Devices

Features

  • Low-Voltage Operation: 1.8V
  • 4K-bit (512 x 8) EEPROM
  • Two-Wire Serial Interface (I2C Compatible)
  • Schmitt Trigger, Filtered Inputs for Noise Suppression
  • Self-Timed Write Cycle (5ms max)
  • Write Protect Pin for Hardware Data Protection
  • High Reliability: 1,000,000 Write Cycles
  • Data Retention: 100 Years
  • Available in DIP and SOIC Packages

Benefits

  • Low-Voltage Operation: Suitable for battery-powered and low-power applications.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy Interface: Two-wire serial interface simplifies communication with microcontrollers.
  • High Reliability: Withstands a large number of write cycles and retains data for a long time.
  • Data Protection: Write protect pin prevents accidental data corruption.
  • Small Package Size: Available in compact packages for space-constrained applications.

Additional Details

The AT24C04-10PU-1.8 utilizes a two-wire serial interface (I2C) for communication with a host microcontroller. The device supports standard I2C addressing and provides a self-timed write cycle, which simplifies the write operation and reduces the need for external timing control. The write protect pin allows the user to disable write operations to the EEPROM, preventing accidental data corruption. The AT24C04-10PU-1.8 is designed for high reliability, with a minimum of 1,000,000 write cycles and a data retention period of 100 years. It is available in DIP and SOIC packages.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess