Product Overview
The AT24C01A-10SC-1.8C is a highly versatile 1K bit EEPROM designed for low-voltage applications, featuring a two-wire serial interface that supports efficient data management and storage. It is specifically optimized for systems requiring energy-efficient, compact data retention solutions.
Features and Benefits
- Low-Voltage Operation: Supports a minimal voltage threshold of just 1.8V, ideal for energy-sensitive applications.
- Standardized Two-Wire Interface: Leveraging I2C for easy integration and minimal wiring complexities.
- Long-Lasting Durability: Capable of 1,000,000 write cycles with decade-spanning data retention.
- Temperature Resilience: Fully operational between -40°C and +85°C.
Applications
- Battery-Operated Devices: Essential for portable devices where power conservation is critical.
- Consumer Health Devices: Key storage solution for medical wearables tracking health data.
- Compact Embedded Systems: Integrates into microcontroller boards for storing firmware and system parameters.
Additional Details
The AT24C01A-10SC-1.8C is a highly durable and low-power memory component, offering unmatched versatility for both consumer electronics and more complex system applications.