EN
  • EN
  • DE

215S48AGA21HG

Part No 215S48AGA21HG
Manufacturer ATI
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ATI
Win Source Part Number 7726-215S48AGA21HG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 215S48AGA21HG CAD Model

Description

Overview of 215S48AGA21HG

The 215S48AGA21HG is a versatile component featuring state-of-the-art technology for a variety of electronic applications. It's engineered to deliver peak performance and reliability.

Features and Benefits

  • State-of-the-art Technology: Incorporates advanced features for optimal performance.
  • Energy Efficiency: Promotes lower energy consumption without compromising quality.
  • Exceptional Durability: Offers long-lasting performance in numerous applications.

Applications

  • Renewable Energy Systems
  • Network Infrastructure
  • IoT Devices

The 215S48AGA21HG stands as a testament to modern engineering, tailored to suit the growing demands of today's electronic landscapes.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
Samsung
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Toko America Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess