EN
  • EN
  • DE

AR8159-S85UDGH0

Part No AR8159-S85UDGH0
Manufacturer Atheros
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atheros
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817784-AR8159-S85UDGH0
Ultra Librarian 3D Model Ultra Librarian AR8159-S85UDGH0 CAD Model

Description

The Atheros AR8159-S85UDGH0 is a Gigabit Ethernet controller typically used in networking applications requiring high-speed data transfer capabilities. It's designed for integration into various computing devices to provide reliable network connectivity.

Applications

  • Desktop PCs
  • Laptop Computers
  • Gaming Consoles
  • Network Attached Storage (NAS) Devices
  • Embedded Systems

Features

  • Gigabit Ethernet Support: Offers data transfer rates up to 1000 Mbps.
  • PCI Express Interface: Provides a high-bandwidth connection to the host system.
  • Wake-on-LAN (WoL) Support: Allows the system to be powered on remotely over the network.
  • Energy-Efficient Ethernet (EEE): Complies with the IEEE 802.3az standard for reduced power consumption during periods of low network activity.
  • Advanced Power Management: Includes features for efficient power usage and battery life extension in mobile devices.

Benefits

  • High-Speed Connectivity: Enables rapid data transfer for demanding applications.
  • Reduced Power Consumption: Contributes to energy savings and extended battery life.
  • Remote Wake-Up: Facilitates convenient remote system management.
  • Reliable Network Performance: Ensures stable and consistent network connectivity.
  • Seamless Integration: Designed for easy incorporation into a variety of computing platforms.

Additional Details

The AR8159-S85UDGH0 utilizes a PCI Express interface to communicate with the host system, allowing for efficient data transfer. It supports various networking protocols and standards, ensuring compatibility with a wide range of network environments. The integrated Wake-on-LAN functionality enables remote system activation, while Energy-Efficient Ethernet helps minimize power consumption during periods of low network utilization. This Gigabit Ethernet controller is suitable for applications where high-speed, reliable, and energy-efficient network connectivity is essential.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1271 $57.8305
1,115+ $0.1040 $115.9600
1,725+ $0.1005 $173.3625
2,355+ $0.0982 $231.2610
3,050+ $0.0947 $288.8350
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess